2CMA193104R1000 316RS4详情
ABB 2CMA193104R1000 316RS4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Maximum Operating Temperature
+170°C
Voltage, Rating
110 V
Body Orientation
直角
Minimum Operating Temperature
+60
Termination Method
Screw
系列
CMA
性别
Female
额定电流
16A
知识产权评级
IP44
2CMA193104R1000 316RS4拓展信息
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.








哦! 它是空的。