2CMA193307R1000详情
ABB 2CMA193307R1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Degree of protection (IP)
IP44
Construction type
Surface mounted plug
0个相似型号
2CMA193307R1000拓展信息
263P6
ABB Control
416C6W
ABB Control
416PFV6
ABB Control
363C6W
ABB Control
363C6
ABB Control
416BS6
ABB Control
363P6
ABB Control
502-G
ABB
MS25036-118
ABB
MS17143-13
ABB








哦! 它是空的。