2CPX031427R9999详情
ABB 2CPX031427R9999重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Material quality
Thermoplastic
Model
Protective contact (type F)
Nominal current
10
Nominal voltage
230
Surface protection
Untreated
Transparent
无
Type of fastening
Snap mounting (engagement)
频率
50 - 50
0个相似型号
2CPX031427R9999拓展信息








哦! 它是空的。