2CPX045663R9999详情
ABB 2CPX045663R9999重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Protection class
I
Material housing
Steel
Degree of protection (IP)
IP54
深度
625
宽度
864
高度
1913
0个相似型号
2CPX045663R9999拓展信息
2CPX045663R9999详情
ABB 2CPX045663R9999重要参数规格及、参数值,及相似型号如下:
Surface protection
Powder coating
Protection class
I
Material housing
Steel
Degree of protection (IP)
IP54
深度
625
宽度
864
高度
1913
2CPX045663R9999拓展信息