2CPX046485R9999详情
ABB 2CPX046485R9999重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With/Related Products
700 Series Calibrators
Nominal voltage
250
Connection 2
Other
Colour outer sheath
Brown
Outer diameter approx.
6
Connection 1
Other
Nominal cross section conductor
0.75
Spiralized cable
无
With cord switch
无
Protective conductor
有
Material outer sheath
Polyvinyl chloride (PVC)
系列
900
零件状态
活跃
类型
检漏仪
配件类型
Carrying Case, Hard
规格说明
--
长度
3
2CPX046485R9999拓展信息
ABB Power Electronics Inc.
ABB Power Electronics Inc.








哦! 它是空的。