2CPX046486R9999详情
ABB 2CPX046486R9999重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
250
Connection 2
Other
Colour outer sheath
Brown
Outer diameter approx.
6
Connection 1
Other
Nominal cross section conductor
0.75
Spiralized cable
无
With cord switch
无
Protective conductor
有
Material outer sheath
Polyvinyl chloride (PVC)
长度
0.6
2CPX046486R9999拓展信息








哦! 它是空的。