2CPX052016R9999详情
ABB 2CPX052016R9999重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Circuit integrity
None
Protection class
II
Built-in depth
190
Material housing
Steel plate/plastic
Degree of protection (IP)
IP44
Degree of protection (NEMA)
Other
With lock
有
深度
215
宽度
550
高度
650
2CPX052016R9999拓展信息








哦! 它是空的。