2CSF202101R0160详情
ABB 2CSF202101R0160重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bag
Base Product Number
MS27472E16F
厂商
Corsair
Product Status
活跃
Manufacturer
ABB
RoHS
Non-Compliant
Built-in depth
69
Degree of protection (IP)
IP2X
Connectable conductor cross section multi-wired
25 - 25
Pollution degree
2
Connectable conductor cross section solid-core
25 - 25
系列
*
频率
50/60 Hz








哦! 它是空的。