2CSF202101R3900详情
ABB 2CSF202101R3900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Manufacturer
ABB
Built-in depth
69
Degree of protection (IP)
IP2X
Connectable conductor cross section multi-wired
35 - 35
Pollution degree
2
Connectable conductor cross section solid-core
35 - 35
系列
*
频率
50/60 Hz
2CSF202101R3900拓展信息








哦! 它是空的。