2CSF202201R3900详情
ABB 2CSF202201R3900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
69
Connectable conductor cross section multi-wired
35 - 35
Connectable conductor cross section solid-core
35 - 35
Degree of protection (IP)
IP2X
Manufacturer
ABB
Manufacturer Part Number
2CSF202201R3900
Pollution degree
2
频率
50/60 Hz
0个相似型号
2CSF202201R3900拓展信息








哦! 它是空的。