2CSF202325R1250详情
ABB 2CSF202325R1250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
12
Manufacturer
3M
Brand
3M Electronic Specialty
Built-in depth
69
Degree of protection (IP)
IP2X
Connectable conductor cross section multi-wired
25 - 25
Pollution degree
2
Connectable conductor cross section solid-core
25 - 25
子类别
Supplies
频率
50/60 Hz
产品类别
Tape
产品类别
胶带
2CSF202325R1250拓展信息








哦! 它是空的。