2CSF202401R1800详情
ABB 2CSF202401R1800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bag
Base Product Number
MS27474T8A
厂商
Corsair
Product Status
活跃
Manufacturer Part Number
2CSF202401R1800
Manufacturer
ABB
Built-in depth
69
Degree of protection (IP)
IP2X
Connectable conductor cross section multi-wired
35 - 35
Pollution degree
2
Connectable conductor cross section solid-core
35 - 35
系列
*
频率
50/60 Hz








哦! 它是空的。