2CSF204101R2800详情
ABB 2CSF204101R2800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HBT450618SWBK
Manufacturer
Hubbell
RoHS
无
Built-in depth
69
Degree of protection (IP)
IP2X
Connectable conductor cross section multi-wired
35 - 35
Pollution degree
2
Connectable conductor cross section solid-core
35 - 35
类型
45 Degree Elbow
颜色
Black
频率
50/60 Hz








哦! 它是空的。