2CSF204101R2900详情
ABB 2CSF204101R2900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Canvas
Manufacturer Part Number
2117.76
Manufacturer
AEMC
Built-in depth
69
Degree of protection (IP)
IP2X
Connectable conductor cross section multi-wired
35 - 35
Pollution degree
2
Connectable conductor cross section solid-core
35 - 35
颜色
Black
频率
50/60 Hz
0个相似型号








哦! 它是空的。