2CSG226045R1101详情
ABB 2CSG226045R1101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Littelfuse
RoHS
有
Characteristic
通用型
Approvals
UL;CE
Interrupt Rating
30KA @ 1500VDC
Manufacturer Part Number
SPNH100.X
Package Type
Ceramic Cartridge
Model
Through-feed current converter
额定电流
100
输入电流
800 A
0个相似型号
2CSG226045R1101拓展信息








哦! 它是空的。