2CSR155117R1167详情
ABB 2CSR155117R1167重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
2CSR155117R1167-ABBG
Manufacturer
ABB
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Pollution degree
3
Overvoltage category
2
频率
50/60 Hz
0个相似型号
2CSR155117R1167拓展信息
2CSM256913R1801
ABB
2CCL564120E0164
ABB
2CCA892005R0844
ABB
2CCC894005R0844
ABB
2CCC892006R0841
ABB
2CCA892005R0845
ABB
2CCL562110E0104
ABB
2CCB863004R0841
ABB
2CCL562110E0204
ABB
2CCC894006R0841
ABB








哦! 它是空的。