2CSR246440R1204详情
ABB 2CSR246440R1204重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
73
Voltage type
AC
Degree of protection (IP)
IP2X
Pollution degree
2
Overvoltage category
3
频率
50/60 Hz
0个相似型号
2CSR246440R1204拓展信息
S201U-K5
ABB Control
S803S-UCK100
ABB Control
S803S-UCB100
ABB Control
S503-K1.1
ABB Control
S503UC-K37
ABB Control
S504UC-B40
ABB Control
S503-K0.21
ABB Control
S503-K0.15
ABB Control
D3VDGWB00B000XN
ABB Control
D3VFKWB00B000XN
ABB Control








哦! 它是空的。