2CSR274101R1324详情
ABB 2CSR274101R1324重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Built-in depth
73
Voltage type
AC
Degree of protection (IP)
IP20
Pollution degree
2
Overvoltage category
3
频率
50/60 Hz
0个相似型号
2CSR274101R1324拓展信息
2CCL562110E0104
ABB
2CCB863004R0841
ABB
2CCL562110E0204
ABB
2CCC894006R0841
ABB
2CCL562110E0164
ABB
2CCL564111E0324
ABB
2CCL562111E0205
ABB
2CCL562310E0164
ABB
2CCA893005R0841
ABB
2CCB864004R0841
ABB








哦! 它是空的。