2CSS245101R0065详情
ABB 2CSS245101R0065重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
121050
厂商
Molex
Product Status
活跃
Built-in depth
76
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0 - 10
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
0 - 16
系列
Brad 121050 mPm
频率
0 - 60
2CSS245101R0065拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。