2CSS255101R0201详情
ABB 2CSS255101R0201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
0 - 16
Connectable conductor cross section multi-wired
0 - 10
Degree of protection (IP)
IP20
Voltage type
AC/DC
Built-in depth
76
频率
0 - 50
2CSS255101R0201拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。