2CSS255101R0325详情
ABB 2CSS255101R0325重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
76
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0 - 10
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
0 - 16
频率
0 - 50
2CSS255101R0325拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。