2CSS275101R0325详情
ABB 2CSS275101R0325重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Connectable conductor cross section solid-core
0 - 16
Overvoltage category
3
Pollution degree
2
Connectable conductor cross section multi-wired
0 - 10
Degree of protection (IP)
IP20
Voltage type
AC/DC
Built-in depth
69
频率
0 - 50
2CSS275101R0325拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。