2TAZ322000R2051详情
ABB 2TAZ322000R2051重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Built-in depth
68
Number of contacts as normally closed contact
0
功能
Electronic switch
0个相似型号
2TAZ322000R2051拓展信息
AF30-30-00-14
ABB Control
AF30-30-00-12
ABB Control
AF30-30-00-13
ABB Control
AF38-30-00-14
ABB Control
AF38-30-00-12
ABB Control
DP30C3P-C
ABB Embedded Power
TF42-3.1
ABB Embedded Power
KC6-40E-07
ABB Embedded Power
BC6-30-10-F01
ABB Embedded Power
ZAE75-88
ABB








哦! 它是空的。