2TLA010040R0200详情
ABB 2TLA010040R0200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
SIL according to IEC 61508
3
Voltage type for actuating
DC
Rail mounting possible
有
Rated control supply voltage at DC
24 - 24
With detachable clamps
有
Model
Basic device
RoHS
Compliant
深度
120
宽度
22.5
高度
120
2TLA010040R0200拓展信息








哦! 它是空的。