2TLA010052R0401详情
ABB 2TLA010052R0401重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
Other
Rail mounting possible
有
Rated control supply voltage at DC
24 - 24
SIL according to IEC 61508
3
Type of electric connection
Other
Voltage type for actuating
DC
With detachable clamps
有
深度
120
高度
120
宽度
22.5
2TLA010052R0401拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。