2TLA019995R0100详情
ABB 2TLA019995R0100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
铍铜
Number of contacts as change-over contact
1
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
0
Suitable for safety functions
有
RoHS
Non-Compliant
系列
21
应用
Sheet Metal
设计
PCB Tainer / Retainer
完成
Nickel Plated
2TLA019995R0100拓展信息








哦! 它是空的。