2TLA019995R0800详情
ABB 2TLA019995R0800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
厂商
Ohmite
Product Status
Obsolete
Type of electric connection
Screw connection
Number of contacts as change-over contact
1
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
0
Suitable for safety functions
有
RoHS
Non-Compliant
系列
-
2TLA019995R0800拓展信息








哦! 它是空的。