2TLA019995R1200详情
ABB 2TLA019995R1200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
Manufacturer
DECA-SWITCHLAB INC.
Number of contacts as change-over contact
1
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
0
Suitable for safety functions
有
RoHS
Non-Compliant
0个相似型号
2TLA019995R1200拓展信息








哦! 它是空的。