2TLA020002R0210详情
ABB 2TLA020002R0210重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP65
Number of contacts as change-over contact
2
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
0
Suitable for safety functions
有
Type of electric connection
Other
0个相似型号
2TLA020002R0210拓展信息








哦! 它是空的。