注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4228.615862
10
¥3989.260247
100
¥3763.453059
500
¥3550.427415
1000
¥3349.459826
2TLA020007R6300详情
ABB 2TLA020007R6300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Range
JSTD25K
系列
JSTD25
2TLA020007R6300拓展信息
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.







哦! 它是空的。