2TLA020046R0900详情
ABB 2TLA020046R0900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Ambient temperature
-40 - 70
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Explosion safety category for dust
None
0个相似型号
2TLA020046R0900拓展信息








哦! 它是空的。