2TLA020051R5900详情
ABB 2TLA020051R5900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electric connection
Connector M12
Ambient temperature
-40 - 70
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Explosion safety category for dust
None
最高工作温度
70 °C
最小工作温度
-40 °C
电源电流
30 mA
达到SVHC
无SVHC
2TLA020051R5900拓展信息








哦! 它是空的。