2TLA020055R1100详情
ABB 2TLA020055R1100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
Operation
Momentary
Manufacturer Part Number
MP3-42Y01L8
Approvals
CSA, IEC, UL
Manufacturer
ABB
Type of electric connection
Screw connection
Voltage, Rating
24V
Contact Materials
-
额定电流
-
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
1NC
知识产权评级
IP66
2TLA020055R1100拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。