2TLA020056R1000详情
ABB 2TLA020056R1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Voltage, Rating
300 V
Voltage Rating (DC)
300 V
RoHS
Compliant
Permitted cable outer temperature after assembling without vibration
0 - 80
Rated current In
2
Permitted cable outer temperature during assembling/handling
0 - 80
电缆长度
10 m
连接器类型A
Receptacle, Socket
连接器类型B
免费结束
达到SVHC
无SVHC
2TLA020056R1000拓展信息








哦! 它是空的。