2TLA020056R2000详情
ABB 2TLA020056R2000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Permitted cable outer temperature after assembling without vibration
0 - 80
Rated current In
2
Permitted cable outer temperature during assembling/handling
0 - 80
Material of contact surface
Ag
电缆长度
1 m
连接器类型A
Receptacle
连接器类型B
Plug
达到SVHC
无SVHC
0个相似型号
2TLA020056R2000拓展信息








哦! 它是空的。