2TLA020056R7300详情
ABB 2TLA020056R7300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Cable
Manufacturer Part Number
A0888
Manufacturer
Turck
Permitted cable outer temperature after assembling without vibration
-20 - 80
Rated current In
1.5
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
Other
Termination Method
Cable
系列
2TLA
样式
Beam
接头数量
9
大小
3/4 in
2TLA020056R7300拓展信息
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.








哦! 它是空的。