2TLA020057R0000详情
ABB 2TLA020057R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
0 - 80
Circuit integrity
无
Diameter conductor
0.34
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
0 - 80
Outer diameter approx.
6
Halogen free according to IEC 60754-2
无
Protective sheath
无
Core identification
Colour
Number of stranding elements
0
Screen over stranding
Foil
Low smoke (according to EN 61034-2)
无
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 2 = stranded
绞合
Bundle
2TLA020057R0000拓展信息








哦! 它是空的。