2TLA020071R7900详情
ABB 2TLA020071R7900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Material housing
Aluminium
Degree of protection (IP)
IP67
Explosion safety category for gas
None
Programmable
无
Explosion safety category for dust
None
Model
Incremental encoder
Shaft Type
Hollow
0个相似型号
2TLA020071R7900拓展信息








哦! 它是空的。