2TLA022302R0700详情
ABB 2TLA022302R0700重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACH580-BCR-023A-4+B056+K451+L501
Manufacturer
ABB
RoHS
Non-Compliant
Type of electric connection
Connector M12
Ambient temperature
0 - 55
Voltage type
DC
Suitable for safety functions
有
Explosion safety category for gas
None
Rated control supply voltage at DC
24 - 24
Explosion safety category for dust
None
最大电源电压(DC)
24 V
知识产权评级
IP65
达到SVHC
无SVHC
评级结果
IP65
2TLA022302R0700拓展信息








哦! 它是空的。