2TLA022302R1000详情
ABB 2TLA022302R1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
EDAC Inc.
Product Status
活跃
RoHS
Non-Compliant
Type of electric connection
Connector M12
Ambient temperature
0 - 55
Voltage type
DC
Suitable for safety functions
有
Explosion safety category for gas
None
Rated control supply voltage at DC
24 - 24
Explosion safety category for dust
None
Component Type
Receiver, Transmitter
系列
*
2TLA022302R1000拓展信息








哦! 它是空的。