2TLA022303R0900详情
ABB 2TLA022303R0900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.881849 oz
Factory Pack QuantityFactory Pack Quantity
5
Mounting Styles
Socket
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Type of electric connection
Connector M12
Ambient temperature
0 - 55
Voltage type
DC
Suitable for safety functions
有
Explosion safety category for gas
None
Rated control supply voltage at DC
24 - 24
Explosion safety category for dust
None
子类别
Relays
触点终端
插针
触点形式
4PDT (4 Form C)
产品类别
PCB继电器
线圈型
Non-Latching
产品
通信继电器
产品类别
Low Signal Relays - PCB
2TLA022303R0900拓展信息








哦! 它是空的。