2TLA030050R0000详情
ABB 2TLA030050R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Special Features
Protection class IP65
Number of contacts as normally open contact
0
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
0
产品类别
Safety control module
触点配置
1NO
知识产权评级
IP65
0个相似型号
2TLA030050R0000拓展信息
LCSC10T12
ABB
2TLA020054R0700
ABB
2TLA020057R2025
ABB
2TLA930051R0000
ABB
2TLA020056R7600
ABB
2TLA020056R6700
ABB
2TLA910093R0000
ABB
2TLA930058R0000
ABB
2TLA020056R8100
ABB
2TLA020057R0020
ABB








哦! 它是空的。