2TLA030050R0100详情
ABB 2TLA030050R0100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
0
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
0
0个相似型号
2TLA030050R0100拓展信息
2TLA030050R0100详情
ABB 2TLA030050R0100重要参数规格及、参数值,及相似型号如下:
Number of contacts as normally open contact
0
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
0
2TLA030050R0100拓展信息