2TLA030052R0000详情
ABB 2TLA030052R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
房屋材料
Plastic
Special Features
LED status indicator on top of unit
RoHS
Non-Compliant
Number of contacts as normally closed contact
0
Degree of protection (IP)
IP65
Number of contacts as normally open contact
0
系列
Smile 11 EA AS-i
定位的数量
2
产品类别
Safety switch
2TLA030052R0000拓展信息
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。