2TLA030053R2600详情
ABB 2TLA030053R2600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
房屋材料
Plastic
RoHS
Non-Compliant
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
定位的数量
1
达到SVHC
无SVHC
0个相似型号
2TLA030053R2600拓展信息
OL40W3PB
ABB
KIG-2
ABB
OSVY200BK
ABB
OSV200BK
ABB
1SDA073855R1
ABB
OXP6X290
ABB
1SDA073856R1
ABB
OHB125J12E311
ABB
OHB330L12
ABB
OHB80J6BEH
ABB








哦! 它是空的。