注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥705.168541
10
¥665.253344
100
¥627.597488
500
¥592.073108
1000
¥558.559533
2TLA030053R2700详情
ABB 2TLA030053R2700重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
房屋材料
Plastic
RoHS
Non-Compliant
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
定位的数量
1
达到SVHC
无SVHC
2TLA030053R2700拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control







哦! 它是空的。