2TLA030054R0000详情
ABB 2TLA030054R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HA62507200101
Mounting Styles
Shafted
Shaft Type
单端
Manufacturer
Dynapar
Special Features
Protection class: Button IP65, Connector: IP20
Number of contacts as normally open contact
0
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
0
操作温度
0 to 70 Degrees C
终端
Side Mount Connector
输出电压
5~26 VDC
输出类型
单端
产品类别
Safety control module
触点配置
1NO
输入电压
5~26 VDC
轴承
有
知识产权评级
IP66
配套连接器
不包括
2TLA030054R0000拓展信息








哦! 它是空的。