2TLA030054R0200详情
ABB 2TLA030054R0200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Construction type lens
Round
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
2
With front ring
无
2TLA030054R0200拓展信息








哦! 它是空的。