2TLA030057R0100详情
ABB 2TLA030057R0100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
RoHS
Non-Compliant
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
定位的数量
4
达到SVHC
无SVHC
评级结果
IP65
0个相似型号
2TLA030057R0100拓展信息








哦! 它是空的。