2TLA050015R0132详情
ABB 2TLA050015R0132重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Die Cast Alloy
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Material housing
Plastic
Degree of protection (IP)
IP67
Locking mechanism
Quiescent current principle
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
RoHS
Non-Compliant
系列
MKey8 24VDC Switch
2TLA050015R0132拓展信息








哦! 它是空的。